10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 10KOHM, 250mW, 2%; Resistance:10kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RLR07C1002GSB14-ND | RLR07C1002GSB14 | 83H3545 | 70201054 |
| Product Name | Through Hole Resistors | RLR07C1002GSB14 | Metal Film Resistor, 10Kohm, 250Mw, 2%; Resistance Vishay | Resistor;Metal Film;Res 10 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |