10 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Resistor,Metal Film,10KOhms,250WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C1002GRRE6-ND | RLR07C1002GRRE6 | 50C7302 |
| Product Name | Through Hole Resistors | Res Metal Film 10K Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R | Resistor,metal Film,10Kohms,250Wv,2+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 2 +/- % | 2 to 0.0100 +/- % |