Vishay Intertechnology, Inc. Through Hole Resistors RLR07C1002FSK36

Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1002FSK36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1002FSK36TR-ND
Through Hole Resistors 541-RLR07C1002FSK36TR-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack - RLR07C1002FSK36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
RLR07C1002FSK36
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack RLR07C1002FSK36
Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C1002FSK36TR-ND RLR07C1002FSK36
Product Name Through Hole Resistors Res Metal Film 10K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Ammo Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details