Vishay Intertechnology, Inc. RES 10K OHM 1% 1/4W AXIAL RLR07C1002FRR36

Description
RES 10Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1% 1/4W AXIAL - RLR07C1002FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 1/4W AXIAL
RLR07C1002FRR36
RES 10K OHM 1% 1/4W AXIAL RLR07C1002FRR36
RES 10Kohm 1% 1/4W AXIAL

RES 10Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1002FRR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1002FRR36-ND
Through Hole Resistors RLR07C1002FRR36-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1002FRR36 RLR07C1002FRR36-ND
Product Name RES 10K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details