Vishay Intertechnology, Inc. RES 10K OHM 1% 1/4W AXIAL RLR07C1002FPBSL

Description
RES 10Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1% 1/4W AXIAL - RLR07C1002FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 1/4W AXIAL
RLR07C1002FPBSL
RES 10K OHM 1% 1/4W AXIAL RLR07C1002FPBSL
RES 10Kohm 1% 1/4W AXIAL

RES 10Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1002FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1002FPBSL-ND
Through Hole Resistors RLR07C1002FPBSL-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C1002FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C1002FPBSL
Through Hole Resistors RLR07C1002FPBSL
RES 10K OHM 1% 1/4W AXIAL

RES 10K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C1002FPBSL RLR07C1002FPBSL-ND RLR07C1002FPBSL
Product Name RES 10K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details