Vishay Precision Group Through Hole Resistors RLR07C1001GSB14

Description
1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C1001GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1001GSB14-ND
Through Hole Resistors 541-RLR07C1001GSB14-ND
1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C1001GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C1001GSB14
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1001GSB14
Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay - 94B6917 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay
94B6917
Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay 94B6917
METAL FILM RESISTOR, 1KOHM, 250mW, 2%; Resistance:1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 250mW, 2%; Resistance:1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Res Metal Film 1K Ohm 2% 0.25W(1/4W) ±100ppm/C 0.001% Epoxy AXL T/R - 873-RLR07C1001GSB14 - Utmel Electronic Limited
Hong Kong, China
Res Metal Film 1K Ohm 2% 0.25W(1/4W) ±100ppm/C 0.001% Epoxy AXL T/R
873-RLR07C1001GSB14
Res Metal Film 1K Ohm 2% 0.25W(1/4W) ±100ppm/C 0.001% Epoxy AXL T/R 873-RLR07C1001GSB14
Res Metal Film 1K Ohm 2% 0.25W(1/4W) ±100ppm/C 0.001% Epoxy AXL T/R

Res Metal Film 1K Ohm 2% 0.25W(1/4W) ±100ppm/C 0.001% Epoxy AXL T/R

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy - 70201041 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
70201041
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy 70201041
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-RLR07C1001GSB14-ND RLR07C1001GSB14 94B6917 873-RLR07C1001GSB14 70201041
Product Name Through Hole Resistors Res Metal Film 1K Ohm 2% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Metal Film Resistor, 1Kohm, 250Mw, 2%; Resistance Vishay Res Metal Film 1K Ohm 2% 0.25W(1/4W) ±100ppm/C 0.001% Epoxy AXL T/R Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 2%;Axial;Epoxy
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded ThroughHole; Axial Leads; Through Hole Axial Leads
Tolerance 2 +/- % 2 to 1.00E-3 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details