Vishay Precision Group Integrated Circuits (ICs) - Interface - Serializers, Deserializers RLR07C1001FSB14

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Seri alizers, Deserializers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Seri alizers, Deserializers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Interface>Seri alizers, Deserializers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Interface>Serializers, Deserializers
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 5
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
1000 Ohm 0.25W Resistor - 53-RLR07C1001FSB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000 Ohm 0.25W Resistor
53-RLR07C1001FSB14
1000 Ohm 0.25W Resistor 53-RLR07C1001FSB14
1000 Ohm Metal Film Resistor, 0.25W, 1% Tol, Axial Product overview: RLR07C1001FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1000 Ohm, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1001FSB14 can be used for catalog matching and distributor lookup.

1000 Ohm Metal Film Resistor, 0.25W, 1% Tol, Axial Product overview: RLR07C1001FSB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000 Ohm, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1000 Ohm, 0.25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RLR07C1001FSB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR07C1001FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR07C1001FSB14
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR07C1001FSB14
Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C1001FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C1001FSB14-ND
Through Hole Resistors 541-RLR07C1001FSB14-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay - 92B3651 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay
92B3651
Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay 92B3651
METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 250mW, 1%; Resistance:1kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy - 70201014 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
70201014
Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy 70201014
Meets Requirements of MIL-PRF-39017 Failure Rate: Verified Failure Rate (Contact Factory for Current Level) Excellent High Frequency Performance Epoxy Coated Construction Provides Superior Moisture Protection Traceability of Materials and Processing Monthly Lot Acceptance Testing Very Low Noise Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements

  • Meets Requirements of MIL-PRF-39017
  • Failure Rate: Verified Failure Rate (Contact Factory for Current Level)
  • Excellent High Frequency Performance
  • Epoxy Coated Construction Provides Superior Moisture Protection
  • Traceability of Materials and Processing
  • Monthly Lot Acceptance Testing
  • Very Low Noise
  • Vishay Dale Has Complete Capability to Develop Specific Reliability Programs Designed to Customer Requirements
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-RLR07C1001FSB14 RLR07C1001FSB14 541-RLR07C1001FSB14-ND 92B3651 70201014
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1000 Ohm 0.25W Resistor Res Metal Film 1K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors Metal Film Resistor, 1Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Epoxy
Technology / Construction Wirewound MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 5 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 30 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Tolerance 1 +/- % 1 to 1.00E-3 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers