Vishay Intertechnology, Inc. RES 100 OHM 2% 1/4W AXIAL RLR07C1000GPRSL

Description
RES 100ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 100ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 2% 1/4W AXIAL - RLR07C1000GPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2% 1/4W AXIAL
RLR07C1000GPRSL
RES 100 OHM 2% 1/4W AXIAL RLR07C1000GPRSL
RES 100ohm 2% 1/4W AXIAL

RES 100ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C1000GPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C1000GPRSL-ND
Through Hole Resistors RLR07C1000GPRSL-ND
100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

100 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C1000GPRSL RLR07C1000GPRSL-ND
Product Name RES 100 OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details