Vishay Intertechnology, Inc. RES 9.53 OHM 1% 1/8W AXIAL RLR05C9R53FSRSL

Description
RES 9.53ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 9.53ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 1% 1/8W AXIAL - RLR05C9R53FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 1% 1/8W AXIAL
RLR05C9R53FSRSL
RES 9.53 OHM 1% 1/8W AXIAL RLR05C9R53FSRSL
RES 9.53ohm 1% 1/8W AXIAL

RES 9.53ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9R53FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9R53FSRSL-ND
Through Hole Resistors RLR05C9R53FSRSL-ND
9.53 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9R53FSRSL RLR05C9R53FSRSL-ND
Product Name RES 9.53 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details