Vishay Intertechnology, Inc. RES 9.31 OHM 1% 1/8W AXIAL RLR05C9R31FSBSL

Description
RES 9.31ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 9.31ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.31 OHM 1% 1/8W AXIAL - RLR05C9R31FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31 OHM 1% 1/8W AXIAL
RLR05C9R31FSBSL
RES 9.31 OHM 1% 1/8W AXIAL RLR05C9R31FSBSL
RES 9.31ohm 1% 1/8W AXIAL

RES 9.31ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9R31FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9R31FSBSL-ND
Through Hole Resistors RLR05C9R31FSBSL-ND
9.31 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9R31FSBSL RLR05C9R31FSBSL-ND
Product Name RES 9.31 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.31 ohms 9.31 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers