Vishay Intertechnology, Inc. RES 97.6K OHM 1% 1/8W AXIAL RLR05C9762FSB14

Description
RES 97.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1% 1/8W AXIAL - RLR05C9762FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1% 1/8W AXIAL
RLR05C9762FSB14
RES 97.6K OHM 1% 1/8W AXIAL RLR05C9762FSB14
RES 97.6Kohm 1% 1/8W AXIAL

RES 97.6Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9762FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9762FSB14-ND
Through Hole Resistors RLR05C9762FSB14-ND
97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,97.6Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C7036 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,97.6Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C7036
Resistor,metal Film,97.6Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C7036
Resistor,Metal Film,97.6KOhms,200WV ,1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,97.6KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C9762FSB14 RLR05C9762FSB14-ND 50C7036
Product Name RES 97.6K OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,97.6Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details