Vishay Intertechnology, Inc. RES 9.76K OHM 1% 1/8W AXIAL RLR05C9761FRB14

Description
RES 9.76Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 9.76Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.76K OHM 1% 1/8W AXIAL - RLR05C9761FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.76K OHM 1% 1/8W AXIAL
RLR05C9761FRB14
RES 9.76K OHM 1% 1/8W AXIAL RLR05C9761FRB14
RES 9.76Kohm 1% 1/8W AXIAL

RES 9.76Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9761FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9761FRB14-ND
Through Hole Resistors RLR05C9761FRB14-ND
9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.76 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9761FRB14 RLR05C9761FRB14-ND
Product Name RES 9.76K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9760 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers