Vishay Intertechnology, Inc. RES 976 OHM 1% 1/8W AXIAL RLR05C9760FSRSL

Description
RES 976ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1% 1/8W AXIAL - RLR05C9760FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1% 1/8W AXIAL
RLR05C9760FSRSL
RES 976 OHM 1% 1/8W AXIAL RLR05C9760FSRSL
RES 976ohm 1% 1/8W AXIAL

RES 976ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9760FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9760FSRSL-ND
Through Hole Resistors RLR05C9760FSRSL-ND
976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9760FSRSL RLR05C9760FSRSL-ND
Product Name RES 976 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details