Vishay Intertechnology, Inc. RES 95.3 OHM 1% 1/8W AXIAL RLR05C95R3FSRSL

Description
RES 95.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1% 1/8W AXIAL - RLR05C95R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1% 1/8W AXIAL
RLR05C95R3FSRSL
RES 95.3 OHM 1% 1/8W AXIAL RLR05C95R3FSRSL
RES 95.3ohm 1% 1/8W AXIAL

RES 95.3ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C95R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C95R3FSRSL-ND
Through Hole Resistors RLR05C95R3FSRSL-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C95R3FSRSL RLR05C95R3FSRSL-ND
Product Name RES 95.3 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers