Vishay Intertechnology, Inc. RES 95.3 OHM 1% 1/8W AXIAL RLR05C95R3FRRSL

Description
RES 95.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1% 1/8W AXIAL - RLR05C95R3FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1% 1/8W AXIAL
RLR05C95R3FRRSL
RES 95.3 OHM 1% 1/8W AXIAL RLR05C95R3FRRSL
RES 95.3ohm 1% 1/8W AXIAL

RES 95.3ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C95R3FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C95R3FRRSL-ND
Through Hole Resistors RLR05C95R3FRRSL-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C95R3FRRSL RLR05C95R3FRRSL-ND
Product Name RES 95.3 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers