Vishay Intertechnology, Inc. RES 95.3 OHM 1% 1/8W AXIAL RLR05C95R3FRBSL

Description
RES 95.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 1% 1/8W AXIAL - RLR05C95R3FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 1% 1/8W AXIAL
RLR05C95R3FRBSL
RES 95.3 OHM 1% 1/8W AXIAL RLR05C95R3FRBSL
RES 95.3ohm 1% 1/8W AXIAL

RES 95.3ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C95R3FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C95R3FRBSL-ND
Through Hole Resistors RLR05C95R3FRBSL-ND
95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

95.3 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C95R3FRBSL RLR05C95R3FRBSL-ND
Product Name RES 95.3 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers