Vishay Intertechnology, Inc. RES 953K OHM 1% 1/8W AXIAL RLR05C9533FRBSL

Description
RES 953Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 953Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953K OHM 1% 1/8W AXIAL - RLR05C9533FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953K OHM 1% 1/8W AXIAL
RLR05C9533FRBSL
RES 953K OHM 1% 1/8W AXIAL RLR05C9533FRBSL
RES 953Kohm 1% 1/8W AXIAL

RES 953Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9533FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9533FRBSL-ND
Through Hole Resistors RLR05C9533FRBSL-ND
953 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

953 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9533FRBSL RLR05C9533FRBSL-ND
Product Name RES 953K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 953000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details