Vishay Intertechnology, Inc. RES 9.53K OHM 1% 1/8W AXIAL RLR05C9531FPRSL

Description
RES 9.53Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 1% 1/8W AXIAL - RLR05C9531FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 1% 1/8W AXIAL
RLR05C9531FPRSL
RES 9.53K OHM 1% 1/8W AXIAL RLR05C9531FPRSL
RES 9.53Kohm 1% 1/8W AXIAL

RES 9.53Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9531FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9531FPRSL-ND
Through Hole Resistors RLR05C9531FPRSL-ND
9.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.53 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9531FPRSL RLR05C9531FPRSL-ND
Product Name RES 9.53K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details