Vishay Intertechnology, Inc. RES 931K OHM 1% 1/8W AXIAL RLR05C9313FMRSL

Description
RES 931Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1% 1/8W AXIAL - RLR05C9313FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1% 1/8W AXIAL
RLR05C9313FMRSL
RES 931K OHM 1% 1/8W AXIAL RLR05C9313FMRSL
RES 931Kohm 1% 1/8W AXIAL

RES 931Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9313FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9313FMRSL-ND
Through Hole Resistors RLR05C9313FMRSL-ND
931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9313FMRSL RLR05C9313FMRSL-ND
Product Name RES 931K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details