Vishay Intertechnology, Inc. RES 931K OHM 1% 1/8W AXIAL RLR05C9313FMBSL

Description
RES 931Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 931Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931K OHM 1% 1/8W AXIAL - RLR05C9313FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931K OHM 1% 1/8W AXIAL
RLR05C9313FMBSL
RES 931K OHM 1% 1/8W AXIAL RLR05C9313FMBSL
RES 931Kohm 1% 1/8W AXIAL

RES 931Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9313FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9313FMBSL-ND
Through Hole Resistors RLR05C9313FMBSL-ND
931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9313FMBSL RLR05C9313FMBSL-ND
Product Name RES 931K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1073166 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details