Vishay Intertechnology, Inc. Through Hole Resistors RLR05C9312FPB14

Description
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C9312FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C9312FPB14-ND
Through Hole Resistors 541-RLR05C9312FPB14-ND
93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

93.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-RLR05C9312FPB14-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details