Vishay Intertechnology, Inc. Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C9311FSRE519

Description
Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R - RLR05C9311FSRE519 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R
RLR05C9311FSRE519
Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R RLR05C9311FSRE519
Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C9311FSRE519TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C9311FSRE519TR-ND
Through Hole Resistors 541-RLR05C9311FSRE519TR-ND
9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9311FSRE519 541-RLR05C9311FSRE519TR-ND
Product Name Res Metal Film 9.31K Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details