Vishay Intertechnology, Inc. Through Hole Resistors RLR05C9311FRBSL

Description
9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C9311FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9311FRBSL-ND
Through Hole Resistors RLR05C9311FRBSL-ND
9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.31 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 9.31K OHM 1% 1/8W AXIAL - RLR05C9311FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.31K OHM 1% 1/8W AXIAL
RLR05C9311FRBSL
RES 9.31K OHM 1% 1/8W AXIAL RLR05C9311FRBSL
RES 9.31Kohm 1% 1/8W AXIAL

RES 9.31Kohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C9311FRBSL-ND RLR05C9311FRBSL
Product Name Through Hole Resistors RES 9.31K OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details