Vishay Intertechnology, Inc. RES 931 OHM 1% 1/8W AXIAL RLR05C9310FSRSL

Description
RES 931ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1% 1/8W AXIAL - RLR05C9310FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1% 1/8W AXIAL
RLR05C9310FSRSL
RES 931 OHM 1% 1/8W AXIAL RLR05C9310FSRSL
RES 931ohm 1% 1/8W AXIAL

RES 931ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9310FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9310FSRSL-ND
Through Hole Resistors RLR05C9310FSRSL-ND
931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

931 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9310FSRSL RLR05C9310FSRSL-ND
Product Name RES 931 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers