Vishay Intertechnology, Inc. RES 91 OHM 2% 1/8W AXIAL RLR05C91R0GSBSL

Description
RES 91ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 91ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 2% 1/8W AXIAL - RLR05C91R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 2% 1/8W AXIAL
RLR05C91R0GSBSL
RES 91 OHM 2% 1/8W AXIAL RLR05C91R0GSBSL
RES 91ohm 2% 1/8W AXIAL

RES 91ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C91R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C91R0GSBSL-ND
Through Hole Resistors RLR05C91R0GSBSL-ND
91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C91R0GSBSL RLR05C91R0GSBSL-ND
Product Name RES 91 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details