Vishay Intertechnology, Inc. Through Hole Resistors RLR05C91R0GRB14

Description
91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C91R0GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C91R0GRB14-ND
Through Hole Resistors RLR05C91R0GRB14-ND
91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 91 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk - RLR05C91R0GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 91 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
RLR05C91R0GRB14
Res Metal Film 91 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk RLR05C91R0GRB14
Res Metal Film 91 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 91 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C91R0GRB14-ND RLR05C91R0GRB14
Product Name Through Hole Resistors Res Metal Film 91 Ohm 2% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756381 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers