Vishay Intertechnology, Inc. RES 91 OHM 2% 1/8W AXIAL RLR05C91R0GPB14

Description
RES 91ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 91ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91 OHM 2% 1/8W AXIAL - RLR05C91R0GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91 OHM 2% 1/8W AXIAL
RLR05C91R0GPB14
RES 91 OHM 2% 1/8W AXIAL RLR05C91R0GPB14
RES 91ohm 2% 1/8W AXIAL

RES 91ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C91R0GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C91R0GPB14-ND
Through Hole Resistors RLR05C91R0GPB14-ND
91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C91R0GPB14 RLR05C91R0GPB14-ND
Product Name RES 91 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers