Vishay Intertechnology, Inc. RES 910K OHM 2% 1/8W AXIAL RLR05C9103GPBSL

Description
RES 910Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 910Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 2% 1/8W AXIAL - RLR05C9103GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 2% 1/8W AXIAL
RLR05C9103GPBSL
RES 910K OHM 2% 1/8W AXIAL RLR05C9103GPBSL
RES 910Kohm 2% 1/8W AXIAL

RES 910Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9103GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9103GPBSL-ND
Through Hole Resistors RLR05C9103GPBSL-ND
910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9103GPBSL RLR05C9103GPBSL-ND
Product Name RES 910K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details