Vishay Intertechnology, Inc. Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C9103GPB14

Description
Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk - RLR05C9103GPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
RLR05C9103GPB14
Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk RLR05C9103GPB14
Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RLR05C9103GPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9103GPB14-ND
Through Hole Resistors RLR05C9103GPB14-ND
910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9103GPB14 RLR05C9103GPB14-ND
Product Name Res Metal Film 910K Ohm 2% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 to 0.1000 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details