Vishay Intertechnology, Inc. Through Hole Resistors RLR05C9103GMB14

Description
910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C9103GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9103GMB14-ND
Through Hole Resistors RLR05C9103GMB14-ND
910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 910K OHM 2% 1/8W AXIAL - RLR05C9103GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 2% 1/8W AXIAL
RLR05C9103GMB14
RES 910K OHM 2% 1/8W AXIAL RLR05C9103GMB14
RES 910Kohm 2% 1/8W AXIAL

RES 910Kohm 2% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C9103GMB14-ND RLR05C9103GMB14
Product Name Through Hole Resistors RES 910K OHM 2% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers