Vishay Intertechnology, Inc. RES 91K OHM 2% 1/8W AXIAL RLR05C9102GSRSL

Description
RES 91Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 91Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91K OHM 2% 1/8W AXIAL - RLR05C9102GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91K OHM 2% 1/8W AXIAL
RLR05C9102GSRSL
RES 91K OHM 2% 1/8W AXIAL RLR05C9102GSRSL
RES 91Kohm 2% 1/8W AXIAL

RES 91Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9102GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9102GSRSL-ND
Through Hole Resistors RLR05C9102GSRSL-ND
91 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

91 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9102GSRSL RLR05C9102GSRSL-ND
Product Name RES 91K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 91000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details