Vishay Precision Group Through Hole Resistors RLR05C9101GSB14

Description
9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C9101GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9101GSB14-ND
Through Hole Resistors RLR05C9101GSB14-ND
9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C9101GSB14 - RLR05C9101GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C9101GSB14
RLR05C9101GSB14
RLR05C9101GSB14 RLR05C9101GSB14
RLR05C9101GSB14

RLR05C9101GSB14

Supplier's Site
Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 50C6855 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
50C6855
Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 50C6855
Resistor,Metal Film,9.1KOhms,200WV, 2+/-% Tol,100ppm-TC

Resistor,Metal Film,9.1KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C9101GSB14-ND RLR05C9101GSB14 50C6855
Product Name Through Hole Resistors RLR05C9101GSB14 Resistor,metal Film,9.1Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details