Vishay Intertechnology, Inc. RES 9.1K OHM 2% 1/8W AXIAL RLR05C9101GMB14

Description
RES 9.1Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 9.1Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.1K OHM 2% 1/8W AXIAL - RLR05C9101GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.1K OHM 2% 1/8W AXIAL
RLR05C9101GMB14
RES 9.1K OHM 2% 1/8W AXIAL RLR05C9101GMB14
RES 9.1Kohm 2% 1/8W AXIAL

RES 9.1Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9101GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9101GMB14-ND
Through Hole Resistors RLR05C9101GMB14-ND
9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

9.1 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9101GMB14 RLR05C9101GMB14-ND
Product Name RES 9.1K OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9100 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details