Vishay Intertechnology, Inc. RES 910 OHM 2% 1/8W AXIAL RLR05C9100GRRSL

Description
RES 910ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 910ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910 OHM 2% 1/8W AXIAL - RLR05C9100GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910 OHM 2% 1/8W AXIAL
RLR05C9100GRRSL
RES 910 OHM 2% 1/8W AXIAL RLR05C9100GRRSL
RES 910ohm 2% 1/8W AXIAL

RES 910ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C9100GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9100GRRSL-ND
Through Hole Resistors RLR05C9100GRRSL-ND
910 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

910 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C9100GRRSL RLR05C9100GRRSL-ND
Product Name RES 910 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 910 ohms 910 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details