Vishay Intertechnology, Inc. RES 90.9 OHM 1% 1/8W AXIAL RLR05C90R9FPRSL

Description
RES 90.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1% 1/8W AXIAL - RLR05C90R9FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1% 1/8W AXIAL
RLR05C90R9FPRSL
RES 90.9 OHM 1% 1/8W AXIAL RLR05C90R9FPRSL
RES 90.9ohm 1% 1/8W AXIAL

RES 90.9ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C90R9FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C90R9FPRSL-ND
Through Hole Resistors RLR05C90R9FPRSL-ND
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C90R9FPRSL RLR05C90R9FPRSL-ND
Product Name RES 90.9 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details