Vishay Intertechnology, Inc. Through Hole Resistors RLR05C9093FRB14

Description
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C9093FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C9093FRB14-ND
Through Hole Resistors RLR05C9093FRB14-ND
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole - RLR05C9093FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole
RLR05C9093FRB14
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole RLR05C9093FRB14
Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole

Supplier's Site
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C6822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C6822
Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C6822
Resistor,Metal Film,909KOhms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,909KOhms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C9093FRB14-ND RLR05C9093FRB14 50C6822
Product Name Through Hole Resistors Res Metal Film 909K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole Resistor,metal Film,909Kohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details