Vishay Intertechnology, Inc. RES 8.45 OHM 1% 1/8W AXIAL RLR05C8R45FSBSL

Description
RES 8.45ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1% 1/8W AXIAL - RLR05C8R45FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1% 1/8W AXIAL
RLR05C8R45FSBSL
RES 8.45 OHM 1% 1/8W AXIAL RLR05C8R45FSBSL
RES 8.45ohm 1% 1/8W AXIAL

RES 8.45ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8R45FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8R45FSBSL-ND
Through Hole Resistors RLR05C8R45FSBSL-ND
8.45 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8R45FSBSL RLR05C8R45FSBSL-ND
Product Name RES 8.45 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers