Vishay Intertechnology, Inc. RES 8.45 OHM 1% 1/8W AXIAL RLR05C8R45FRB14

Description
RES 8.45ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.45ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45 OHM 1% 1/8W AXIAL - RLR05C8R45FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 1% 1/8W AXIAL
RLR05C8R45FRB14
RES 8.45 OHM 1% 1/8W AXIAL RLR05C8R45FRB14
RES 8.45ohm 1% 1/8W AXIAL

RES 8.45ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8R45FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8R45FRB14-ND
Through Hole Resistors RLR05C8R45FRB14-ND
8.45 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,8.45Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C6304 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,8.45Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C6304
Resistor,metal Film,8.45Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C6304
Resistor,Metal Film,8.45Ohms,200WV, 1+/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,8.45Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C8R45FRB14 RLR05C8R45FRB14-ND 50C6304
Product Name RES 8.45 OHM 1% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,8.45Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details