Vishay Intertechnology, Inc. RES 8.25 OHM 1% 1/8W AXIAL RLR05C8R25FRRSL

Description
RES 8.25ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.25ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25 OHM 1% 1/8W AXIAL - RLR05C8R25FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25 OHM 1% 1/8W AXIAL
RLR05C8R25FRRSL
RES 8.25 OHM 1% 1/8W AXIAL RLR05C8R25FRRSL
RES 8.25ohm 1% 1/8W AXIAL

RES 8.25ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8R25FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8R25FRRSL-ND
Through Hole Resistors RLR05C8R25FRRSL-ND
8.25 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.25 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8R25FRRSL RLR05C8R25FRRSL-ND
Product Name RES 8.25 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.25 ohms 8.25 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details