Vishay Intertechnology, Inc. RES 8.2 OHM 2% 1/8W AXIAL RLR05C8R20GSRSL

Description
RES 8.2ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.2ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.2 OHM 2% 1/8W AXIAL - RLR05C8R20GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2 OHM 2% 1/8W AXIAL
RLR05C8R20GSRSL
RES 8.2 OHM 2% 1/8W AXIAL RLR05C8R20GSRSL
RES 8.2ohm 2% 1/8W AXIAL

RES 8.2ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8R20GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8R20GSRSL-ND
Through Hole Resistors RLR05C8R20GSRSL-ND
8.2 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.2 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8R20GSRSL RLR05C8R20GSRSL-ND
Product Name RES 8.2 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.2 ohms 8.2 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details