Vishay Intertechnology, Inc. RES 88.7K OHM 1% 1/8W AXIAL RLR05C8872FPRSL

Description
RES 88.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 88.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 88.7K OHM 1% 1/8W AXIAL - RLR05C8872FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7K OHM 1% 1/8W AXIAL
RLR05C8872FPRSL
RES 88.7K OHM 1% 1/8W AXIAL RLR05C8872FPRSL
RES 88.7Kohm 1% 1/8W AXIAL

RES 88.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8872FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8872FPRSL-ND
Through Hole Resistors RLR05C8872FPRSL-ND
88.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

88.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8872FPRSL RLR05C8872FPRSL-ND
Product Name RES 88.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 88700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers