Vishay Intertechnology, Inc. RES 887 OHM 1% 1/8W AXIAL RLR05C8870FRRSL

Description
RES 887ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 887ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887 OHM 1% 1/8W AXIAL - RLR05C8870FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887 OHM 1% 1/8W AXIAL
RLR05C8870FRRSL
RES 887 OHM 1% 1/8W AXIAL RLR05C8870FRRSL
RES 887ohm 1% 1/8W AXIAL

RES 887ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8870FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8870FRRSL-ND
Through Hole Resistors RLR05C8870FRRSL-ND
887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8870FRRSL RLR05C8870FRRSL-ND
Product Name RES 887 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887 ohms 887 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers