Vishay Intertechnology, Inc. Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C8870FRRE8

Description
Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C8870FRRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C8870FRRE8
Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C8870FRRE8
Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C8870FRRE8TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C8870FRRE8TR-ND
Through Hole Resistors 541-RLR05C8870FRRE8TR-ND
887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

887 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8870FRRE8 541-RLR05C8870FRRE8TR-ND
Product Name Res Metal Film 887 Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details