Vishay Intertechnology, Inc. Through Hole Resistors RLR05C8663FRB14

Description
866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C8663FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8663FRB14-ND
Through Hole Resistors RLR05C8663FRB14-ND
866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

866 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,866K,1%,100PPM,R/0.01%,BULK - RLR05C8663FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,866K,1%,100PPM,R/0.01%,BULK
RLR05C8663FRB14
MF,1/8W,866K,1%,100PPM,R/0.01%,BULK RLR05C8663FRB14
MF,1/8W,866K,1%,100P PM,R/0.01%,BULK

MF,1/8W,866K,1%,100PPM,R/0.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C8663FRB14-ND RLR05C8663FRB14
Product Name Through Hole Resistors MF,1/8W,866K,1%,100PPM,R/0.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers