Vishay Intertechnology, Inc. RES 86.6K OHM 1% 1/8W AXIAL RLR05C8662FPBSL

Description
RES 86.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1% 1/8W AXIAL - RLR05C8662FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1% 1/8W AXIAL
RLR05C8662FPBSL
RES 86.6K OHM 1% 1/8W AXIAL RLR05C8662FPBSL
RES 86.6Kohm 1% 1/8W AXIAL

RES 86.6Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8662FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8662FPBSL-ND
Through Hole Resistors RLR05C8662FPBSL-ND
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8662FPBSL RLR05C8662FPBSL-ND
Product Name RES 86.6K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details