Vishay Intertechnology, Inc. RES 86.6K OHM 1% 1/8W AXIAL RLR05C8662FMB14

Description
RES 86.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1% 1/8W AXIAL - RLR05C8662FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1% 1/8W AXIAL
RLR05C8662FMB14
RES 86.6K OHM 1% 1/8W AXIAL RLR05C8662FMB14
RES 86.6Kohm 1% 1/8W AXIAL

RES 86.6Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8662FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8662FMB14-ND
Through Hole Resistors RLR05C8662FMB14-ND
86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

86.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8662FMB14 RLR05C8662FMB14-ND
Product Name RES 86.6K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers