Vishay Intertechnology, Inc. RES 8.45K OHM 1% 1/8W AXIAL RLR05C8451FSRSL

Description
RES 8.45Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1% 1/8W AXIAL - RLR05C8451FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1% 1/8W AXIAL
RLR05C8451FSRSL
RES 8.45K OHM 1% 1/8W AXIAL RLR05C8451FSRSL
RES 8.45Kohm 1% 1/8W AXIAL

RES 8.45Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8451FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8451FSRSL-ND
Through Hole Resistors RLR05C8451FSRSL-ND
8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8451FSRSL RLR05C8451FSRSL-ND
Product Name RES 8.45K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers