Vishay Intertechnology, Inc. RES 8.45K OHM 1% 1/8W AXIAL RLR05C8451FSBSL

Description
RES 8.45Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1% 1/8W AXIAL - RLR05C8451FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1% 1/8W AXIAL
RLR05C8451FSBSL
RES 8.45K OHM 1% 1/8W AXIAL RLR05C8451FSBSL
RES 8.45Kohm 1% 1/8W AXIAL

RES 8.45Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8451FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8451FSBSL-ND
Through Hole Resistors RLR05C8451FSBSL-ND
8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8451FSBSL RLR05C8451FSBSL-ND
Product Name RES 8.45K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details