Vishay Intertechnology, Inc. RES 8.45K OHM 1% 1/8W AXIAL RLR05C8451FPBSL

Description
RES 8.45Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1% 1/8W AXIAL - RLR05C8451FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1% 1/8W AXIAL
RLR05C8451FPBSL
RES 8.45K OHM 1% 1/8W AXIAL RLR05C8451FPBSL
RES 8.45Kohm 1% 1/8W AXIAL

RES 8.45Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8451FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8451FPBSL-ND
Through Hole Resistors RLR05C8451FPBSL-ND
8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

8.45 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8451FPBSL RLR05C8451FPBSL-ND
Product Name RES 8.45K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers