Vishay Intertechnology, Inc. RES 82.5K OHM 1% 1/8W AXIAL RLR05C8252FPBSL

Description
RES 82.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1% 1/8W AXIAL - RLR05C8252FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1% 1/8W AXIAL
RLR05C8252FPBSL
RES 82.5K OHM 1% 1/8W AXIAL RLR05C8252FPBSL
RES 82.5Kohm 1% 1/8W AXIAL

RES 82.5Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C8252FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C8252FPBSL-ND
Through Hole Resistors RLR05C8252FPBSL-ND
82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

82.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C8252FPBSL RLR05C8252FPBSL-ND
Product Name RES 82.5K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details